ATIS - T1.404.01

Network and Customer Installation Interfaces - DS3 Physical Layer Interface and Mapping Specifications for ATM Applications

inactive
Organization: ATIS
Publication Date: 1 January 2002
Status: inactive
Page Count: 21

Document History

July 1, 2002
Network and Customer Installation Interfaces - DS3 Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS3 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS3 payload. The...
July 1, 2002
Network and Customer Installation Interfaces - DS3 Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS3 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS3 payload. The...
July 1, 2002
Network and Customer Installation Interfaces - DS3 Physical Layer Interface and Mapping Specifications for ATM Applications
This standard provides the physical layer (Layer 1) specifications for DS3 User-Network Interfaces (UNIs) that are used to transport asynchronous transfer mode (ATM) cells in the DS3 payload. The...
T1.404.01
January 1, 2002
Network and Customer Installation Interfaces - DS3 Physical Layer Interface and Mapping Specifications for ATM Applications
A description is not available for this item.
Advertisement