NPFC - MIL-C-38747

COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 21 June 1987
Status: active
Page Count: 10
scope:

This specification establishes the requirements for type, class and size of the floor covering for use in Military Aircraft.

Floor coverings shall be of the following types, classes and size as specified (see 6.2):

Type I - Vinyl impregnated fiberglass overlay. Class 1 - Embossed overlay .031 inch nominal thickness. Class 2 - Smooth overlay .024 inch nominal thickness. Type II - Sponge underlay .25 inch nominal thickness with Type I overlay, Class 1 or 2, as specified. Type III - Sponge underlay .50 inch nominal thickness with Type I overlay, Class 1 or 2, as specified. Size A 50 inches wide × 150 inches long. Size B 40 inches wide × 360 inches long. Size C 30 inches wide × 360 inches long. Size D 20 inches wide × 360 inches long.

intended Use:

The floor coverings designated in this specification are intended for use in aircraft of all the services. The coverings are durable, easily maintained, impervious to most hydrocarbon and aromatic... View More

Document History

September 3, 2014
Covering, Floor, Military Aircraft, General Specification for
A description is not available for this item.
September 30, 1997
COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-38747
June 21, 1987
COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR
The floor coverings designated in this specification are intended for use in aircraft of all the services. The coverings are durable, easily maintained, impervious to most hydrocarbon and aromatic...
November 22, 1985
COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 5, 1978
COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 15, 1966
COVERING, FLOOR, MILITARY AIRCRAFT, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement