DLA - SMD-5962-93250

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS AND 25 OHM SERIES PULL-DOWN RESISTORS IN OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 August 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q, and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F2244 octal buffers/line drivers with 3-state outputs and 25 ohm series pull-down resistors in outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 dual-in-line package S GDFP2-F20 or CDFP3-F20 20 flat package 2 CQCC1-N20 20 square chip carrier package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC)- - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current range (IIN) - - - - - - - - - - - - - - - - - - - - −30 mA to 5.0 mA Standard output - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V to VCC TRI-STATE output - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V to 5.5 V Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD): 2/- - - - - - - - - - - - - - - - 500 mW 2/ Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-STD-1835

Supply voltage range (VCC)- - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH)- - - - - - - - - - - - - - - 2.0 V Low level input voltage (VIL) - - - - - - - - - - - - - - - 0.8 V Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - - 3/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 10, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS AND 25 OHM SERIES PULL-DOWN RESISTORS IN OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 9, 2016
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS AND 25 OHM SERIES PULL-DOWN RESISTORS IN OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 9, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS AND 25 OHM SERIES PULL-DOWN RESISTORS IN OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93250
August 1, 1994
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS AND 25 OHM SERIES PULL-DOWN RESISTORS IN OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q, and M) and...
Advertisement