CSA - CAN/CSA-C22.2 NO. 239-M91
Control and Instrumentation Cables
| Organization: | CSA |
| Publication Date: | 1 August 1991 |
| Status: | inactive |
| Page Count: | 64 |
scope:
This Standard applies to multiple-conductor control and instrumentation cable Types CIC and ACIC having a voltage rating not exceeding 600 v and intended for installation in accordance with the Canadian Electrical Code, Part I.
Specifically, this Standard applies to cables rated 600 V, 300 V, and 150 V.
The maximum temperature rating of the cables covered by this Standard is 105 degree C.
Thermocouple and thermocouple extension grade alloy conductors are covered by this Standard.
This Standard applies to multiple-conductor thermoplastic or thermoset-insulated assemblies, shielded or unshielded, twisted or cabled, paried or grouped into units, jacketed or unjacketed, sheathed or unsheathed, armoured or unarmoured, and any combinations thereof.
This Standard does not apply to cable that may be used for repeated flexing or for internal wiring of electrical equipment, ie, switchboard and equipment wire.
Optical fiber(s) members having no metal component may be included in cable assemblies.
Document History