NPFC - MIL-C-18021

CONVERTER, SPEED, UNDERWATER LOG

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 May 1962
Status: active
Page Count: 5
scope:

This specification covers speed coverters for use on Naval Ships having equipment installed which requires a speed input different from that transmitted by the underwater log system. The speed converters receives an input from the underwater log system and coverts it to the type of signal required for the equipment receiving the signal.

Speed converters shall be classed according to input and output speeds and the types of synchros used as shown in Table 1.

Document History

February 2, 2021
Converter, Speed, Underwater Log
A description is not available for this item.
July 29, 1987
CONVERTER, SPEED, UNDERWATER LOG
A description is not available for this item.
August 31, 1962
CONVERTER, SPEED, UNDERWATER LOG
A description is not available for this item.
MIL-C-18021
May 2, 1962
CONVERTER, SPEED, UNDERWATER LOG
This specification covers speed coverters for use on Naval Ships having equipment installed which requires a speed input different from that transmitted by the underwater log system. The speed...

References

Advertisement