DS/IEC/PAS 62408 CD-rom

Real-time Ethernet Powerlink (EPL)

inactive, Most Current
Organization: DS
Publication Date: 15 July 2005
Status: inactive
Page Count: 2
ICS Code (Multilayer applications): 35.100.05
scope:

Ethernet Powerlink (EPL) is a communication profile for Real-Time Ethernet (RTE). It extends Ethernet according to the IEEE 802.3/ISO/IEC 8802-3 standard with mechanisms to transfer data with predictable timing and precise synchronisation. The communication profile meets timing demands typical for high-performance automation and motion applications. It does not change basic principles of the Fast Ethernet Standard IEEE 802.3 but extends it towards RTE. Thus it is possible to leverage and continue to use any standard Ethernet silicon, infrastructure component or test and measurement equipment like a netwrk analyzer.

Document History

DS/IEC/PAS 62408 CD-rom
July 15, 2005
Real-time Ethernet Powerlink (EPL)
Ethernet Powerlink (EPL) is a communication profile for Real-Time Ethernet (RTE). It extends Ethernet according to the IEEE 802.3/ISO/IEC 8802-3 standard with mechanisms to transfer data with...
Advertisement