AFNOR - NF EN 2264

Aerospace series. Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification : 900 MPa (at ambient temperature) / 235 degrees Celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 July 1997
Status: active
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

NF EN 2264
July 1, 1997
Aerospace series. Nuts, anchor, self-locking, floating, two lug, incremental counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification : 900 MPa (at ambient temperature) / 235 degrees Celsius.
A description is not available for this item.
Advertisement