FORD - WSS-M22P6-A4

CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 150 C

inactive
Organization: FORD
Publication Date: 2 April 1997
Status: inactive
Page Count: 9
scope:

1. SCOPE

The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722, with 0.15 mm insulation thickness. This specification includes different temperature ratings and different conductor types i. e. plain copper, nickel plated, and copper alloy.

Document History

June 11, 2014
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 150 C ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
WSS-M22P6-A4
April 2, 1997
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 150 C
1. SCOPE The products defined by these specifications are low tension stranded and insulated cables. The cables are similar to that described in ISO 6722, with 0.15 mm insulation thickness. This...
March 12, 1997
CABLE, PRIMARY LOW TENSION, 0.15 MM WALL, 150 C
A description is not available for this item.

References

Advertisement