DS/ISO 2874

Packaging - Complete, filled transport packages - Stacking test using compression tester

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

The standard specifies a method of making a stacking test fo r complete, filled transport packages, using a compression t ester. This test may be used to assess the performance of a package in terms of its strength or the protection that it o ffers to its contents when it is subjected to stacking

Document History

DS/ISO 2874
January 1, 1986
Packaging - Complete, filled transport packages - Stacking test using compression tester
The standard specifies a method of making a stacking test fo r complete, filled transport packages, using a compression t ester. This test may be used to assess the performance of a package in terms...
Advertisement