NPFC - MIL-R-25988/4

RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 July 1987
Status: active
Page Count: 1

Document History

June 29, 2021
RUBBER, FLUOROSILICONE, ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
A description is not available for this item.
August 11, 2006
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
A description is not available for this item.
December 31, 1997
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
A description is not available for this item.
December 10, 1992
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
A description is not available for this item.
MIL-R-25988/4
July 30, 1987
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
A description is not available for this item.
November 7, 1973
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
"The O-Rings can be used in packing glands as specified in MIL-G-5514 or as packings with straight thread tube fittings bosses."
November 23, 1971
RUBBER, FLUOROSILICONE ELASTOMER, OIL- AND FUEL-RESISTANT, O-RINGS, CLASS 1, GRADE 80
The complete requirements for procuring the o-ring described herein shall consist of this document and the issue in effect of Specification MIL-R-25988 (USAF) Purpose. The purpose of this...

References

Advertisement