BSI - BS EN 60507
Artificial Pollution Tests on High-Voltage Insulators to Be Used on a.c. Systems
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 September 1993 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Tests for determination of the power frequency withstand characteristics of ceramic and glass insulators used on systems ranging from 1000 V up to 765 kV.
Document History
March 31, 2014
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
A description is not available for this item.
March 31, 2014
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on a.c. systems
A description is not available for this item.
BS EN 60507
September 15, 1993
Artificial Pollution Tests on High-Voltage Insulators to Be Used on a.c. Systems
Tests for determination of the power frequency withstand characteristics of ceramic and glass insulators used on systems ranging from 1000 V up to 765 kV.