ACI 207.4R

Cooling and Insulating Systems for Mass Concrete

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 2005
Status: inactive
Page Count: 19
scope:

The need to control volume change induced primarily by temperature change in mass concrete often requires cooling and insulating systems. This report discusses three construction procedures used to control temperature changes in concrete structures: precooling of materials, postcooling of in-place concrete by embedded pipes, and surface insulation. Other design and construction practices, such as selection of cementing materials, aggregates, chemical admixtures, cement content, or strength requirements, are not within the scope of this report. The objective of this report is to offer guidance on the selection and application of these procedures for reducing thermal cracking in all types of concrete structures.

Document History

January 1, 2020
Report on Cooling and Insulating Systems for Mass Concrete
Scope and objective The need to control volume change induced primarily by temperature change in mass concrete often requires thermal control such as cooling and insulating systems. This report...
August 19, 2008
Cooling and Insulating Systems for Mass Concrete
The need to control volume change induced primarily by temperature change in mass concrete often requires cooling and insulating systems. This report discusses three construction procedures used to...
ACI 207.4R
January 1, 2005
Cooling and Insulating Systems for Mass Concrete
The need to control volume change induced primarily by temperature change in mass concrete often requires cooling and insulating systems. This report discusses three construction procedures used to...
January 1, 1993
Cooling and Insulating Systems for Mass Concrete
This report presents a discussion of special construction procedures which can be used to control the temperature changes which occur in concrete structures. The principal construction practices...
January 1, 1993
Cooling and Insulating Systems for Mass Concrete
A description is not available for this item.

References

Advertisement