CENELEC - EN 61967-1
Integrated Circuits - Measurement of Electromagnetic Emissions, 150 kHZ to 1 GHz Part 1: General Conditions and Definitions
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
Document History
February 1, 2019
Integrated circuits - Measurement of electromagnetic emissions - Part 1: General conditions and definitions
This part of IEC 61967 provides general information and definitions on the measurement of conducted and radiated electromagnetic disturbances from integrated circuits. It also provides a description...
EN 61967-1
June 1, 2002
Integrated Circuits - Measurement of Electromagnetic Emissions, 150 kHZ to 1 GHz Part 1: General Conditions and Definitions
A description is not available for this item.