NPFC - MIL-G-83528
GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 10 July 1992 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification establishes the general requirements for electrically conductive elastomeric shielding gaskets. These gaskets are intended for use in electromagnetic interference/radio frequency interference suppression applications.
The PIN shall be as shown in the following example:
A Silver-plated, copper-filled silicone capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +125°C.
B Silver-plated, aluminum-filled silicone capable of 100 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +160°C.
C Silver-plated, copper-filled fluorosilicone capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +125°C and resistant to solvents and jet fuels.
D Silver-plated, aluminum-filled fluorosilicone capable of 90 dB of plane wave shielding effectiveness at 10 GHz, with a continuous use temperature range of −55°C to +160°C, and resistant to solvents and jet fuels.
E A medium durometer, pure silver-filled silicone capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +160°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Electronic Support Division AFLC, 2750 LOG/ES, Gentile AF Station, Dayton, OH 45444-5400; by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
F Pure silver-filled fluorosilicone capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −65°C to +160°C and resistant to solvents and jet fuels.
G Silver-plated, copper-filled silicone, expanded copper foil reinforced, capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −45°C to +125°C.
H A high durometer, pure silver-filled silicone capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +160°C.
J A low durometer, pure silver-filled silicone, capable of 80 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +160°C.
K A high durometer silver-plated, copper-filled silicone capable of 110 dB of plane wave shielding effectiveness at 10 GHz with a continuous temperature range of −45°C to +125°C.
L Silver-plated, nickel-filled silicone capable of 100 dB of plane wave shielding effectiveness at 10 GHz with a continuous use temperature range of −55°C to +125°C.
M Silver plated, glass-filled silicone capable of 100 dB of plane wave shielding effectiveness at 10 GHz with a continuous temperature range of −55°C to +160°C.
intended Use:
Gaskets covered by this specification are designed to provide EMI/RFI shielding, EMP survivability, and environmental protection for electronic enclosures, connectors, and waveguides.
All... View More
Document History