DS/EN 50026
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form D, for direct current, 3 or 4 terminals
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 August 1994 |
| Status: | inactive |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard specifies only inductive proximity switches for direct current, in rectangular form, with a rectangular cross-section, with 3 or 4 terminals for rated voltage not exceeding 48 V. These devices are not embeddable in metal.
Document History
DS/EN 50026
August 23, 1994
Low voltage switchgear and controlgear for industrial use - Inductive proximity switches - Form D, for direct current, 3 or 4 terminals
This standard specifies only inductive proximity switches for direct current, in rectangular form, with a rectangular cross-section, with 3 or 4 terminals for rated voltage not exceeding 48 V. These...