DLA - SMD-5962-89880 REV A
MICROCIRCUIT, LINEAR, HIGH SPEED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 March 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-2522 High speed operational amplifier 02 HA-2520 High speed operational amplifier
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Voltage between V+ and V− pins . . . . . . . . . . . 40 V dc Differential input voltage . . . . . . . . . . . . . 15 V dc Voltage at either input pin . . . . . . . . . . . . V+ to V− Peak output current . . . . . . . . . . . . . . . . 50 mA Power dissipation (PD): 1/ Case G . . . . . . . . . . . . . . . . . . . . . . 670 mW Case P . . . . . . . . . . . . . . . . . . . . . . 710 mW Case 2 . . . . . . . . . . . . . . . . . . . . . . 1.3 W Junction temperature (TJ) . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . −65°C to 150°C Lead temperature (soldering, 10 seconds) . . . . . . +275°C Thermal resistance, junction-to-case (ΘJC) . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case G . . . . . . . . . . . . . . . . . . . . . . +148°C/W Case P . . . . . . . . . . . . . . . . . . . . . . +140°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . +76°C/W
Operating supply voltage . . . . . . . . . . . . . . . ±15 V dc Common mode voltage (VCM) . . . . . . . . . . . . . . ≤|½(V+ − (V−))| Load resistance (RL) . . . . . . . . . . . . . . . . . ≥ 2 kΩ Source resistance (RS) . . . . . . . . . . . . . . . . 50Ω Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History