DS/EN 2870
Aerospace series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315°C
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 20 December 1996 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa/315°C.
Document History
DS/EN 2870
December 20, 1996
Aerospace series - Bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315°C
This standard specifies the characteristics of bolts, normal bihexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100...