ASME - ANSI B16.30

B16.30 Unfired Pressure Vessel Flange Dimensions

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1969
Status: inactive
Page Count: 20
scope:

To provide dimensions for unfired pressure vessel flanges based on the ASME Unified Pressure Vessel (UPV) code formulas and specifications and on proportions established by design practices of many large industrial users.

To provide enough size and pressure choices to include the majority of the vessels used.

To provide the most economical flanges consistent with satisfactory installation and operation.

To provide a design which permits the use of a wide variety of gasket materials.

To establish interchangeability among loose-type (example: ASME UPV code illustration UA-48-1a)* and welded-type (example: ASME UPV illustration UA 48-8a) for equivalent vessel-diameters and operating pressures.

Document History

ANSI B16.30
January 1, 1969
B16.30 Unfired Pressure Vessel Flange Dimensions
To provide dimensions for unfired pressure vessel flanges based on the ASME Unified Pressure Vessel (UPV) code formulas and specifications and on proportions established by design practices of many...

References

Advertisement