CSA - CAN/CSA-ISO/IEC 13614-00

Information Technology - Interchange on 300 mm Optical Disk Cartridges of the Write Once, Read Multiple (WORM) Type Using the SSF Method

inactive
Organization: CSA
Publication Date: 1 February 2000
Status: inactive
Page Count: 120
scope:

This International Standard specifies the characteristics of 300 mm optical disk cartridges (ODC) of the WORM type providing for embossed information and for data to be written once and read multiple times.

It specifies

- the conditions for conformance testing and the reference drive;

- the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchangeability between data processing systems;

- the format of the information on the disk, both embossed and user-written;

- the characteristics of the embossed information on the disk;

- the optical characteristics of the disk, enabling processing systems to write data onto the disk;

- the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.

Together with the standard for Volume and File Structure, this International Standard provides for full data interchange between data processing systems. Interchange involves the ability to write and read data without introducing any error.

Document History

February 1, 2000
Information technology - Interchange on 300 mm optical disk cartridges of the write once, read multiple (WORM) type using the SSF method
This International Standard specifies the characteristics of 300 mm optical disk cartridges (ODC) of the WORM type providing for embossed information and for data to be written once and read multiple...
CAN/CSA-ISO/IEC 13614-00
February 1, 2000
Information Technology - Interchange on 300 mm Optical Disk Cartridges of the Write Once, Read Multiple (WORM) Type Using the SSF Method
This International Standard specifies the characteristics of 300 mm optical disk cartridges (ODC) of the WORM type providing for embossed information and for data to be written once and read multiple...
February 1, 2000
Information Technology - Interchange on 300 mm Optical Disk Cartridges of the Write Once, Read Multiple (WORM) Type Using the SSF Method
This International Standard specifies the characteristics of 300 mm optical disk cartridges (ODC) of the WORM type providing for embossed information and for data to be written once and read multiple...
January 1, 2000
Information technology - Interchange on 300 mm optical disk cartridges of the write once, read multiple (WORM) type using the SSF method
This International Standard specifies the characteristics of 300 mm optical disk cartridges (ODC) of the WORM type providing for embossed information and for data to be written once and read multiple...

References

Advertisement