ASTM International - ASTM A811-03

Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy (P/M) Techniques

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2003
Status: inactive
Page Count: 4
ICS Code (Powder metallurgy): 77.160
scope:

1.1 This specification covers parts produced from iron powder metallurgy materials.

1.2 This specification deals with P/M parts in the sintered or annealed condition. Should the sintered parts be subjected to any secondary operation that causes mechanical strain, such as machining or sizing, they should be resintered or annealed.

1.3 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

abstract:

This specification covers soft magnetic iron parts fabricated by powder metallurgy (P/M) techniques. The material shall conform to the chemical composition requirements. The density of P/M parts... View More

Document History

October 1, 2022
Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy Techniques
1.1 This specification covers parts produced from iron powder metallurgy materials. 1.2 This specification deals with powder metallurgy parts in the sintered or annealed condition. Should the...
April 1, 2015
Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy Techniques
1.1 This specification covers parts produced from iron powder metallurgy materials. 1.2 This specification deals with powder metallurgy parts in the sintered or annealed condition. Should the...
November 1, 2008
Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy (P/M) Techniques
This specification covers soft magnetic iron parts fabricated by pressing and sintering of iron powder. The specification does not cover parts produced by metal injection molding. Parts produced to...
ASTM A811-03
May 10, 2003
Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy (P/M) Techniques
This specification covers soft magnetic iron parts fabricated by powder metallurgy (P/M) techniques. The material shall conform to the chemical composition requirements. The density of P/M parts is...
April 10, 1997
Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy (P/M) Techniques
1.1 This specification covers parts produced from iron powder metallurgy materials.
Advertisement