FORD WSS-M2A163-A1

ALUMINIUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 23 September 2003
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are formable, non-heat treatable 5XXX series (magnesium based) autobody aluminum sheet alloys.

Four distinct variants are identified: A1 & A2 define two strength levels of low magnesium structural alloys that have to be capable of limited Class-1 exposure (e.g. A-pillar), while A3 & A4 define two categories of higher magnesium alloys with medium strength and high formability, suitable for closure inners and reinforcements. Furthermore, these alloys may be supplied bare or pretreated. Specification WSS-M10P12-A1 shall be used where pretreatment is necessary to promote durable structural adhesive bonding. Pretreated material may be supplied, at the supplier's option and expense, even when not explicitly specified in the material requirements.

Document History

June 10, 2014
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are formable, non-heat treatable 5XXX series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2 define two...
FORD WSS-M2A163-A1
September 23, 2003
ALUMINIUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are formable, non-heat treatable 5XXX series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2...
February 16, 2001
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE
1. SCOPE The materials defined by these specifications are formable, non-heat treatable 5XXX series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2...
June 15, 2000
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE
1. SCOPE The materials defined by these specifications are formable, non-heat treatable AA 5xxx series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2...

References

Advertisement