ACI 523.3R

Guide for Cellular Concretes Above 50 pcf, and for Aggregate Concretes Above 50 pcf with Compressive Strengths Less Than 2500 psi

inactive
Buy Now
Organization: ACI
Publication Date: 1 January 1993
Status: inactive
Page Count: 16
scope:

This guide applies to all cellular concretes which weigh more than 50 pcf (800 kg/m3) oven-dry and also to aggregate concretes which weigh more than 50 pcf (800 kg/m3) oven-dry but have a compressive strength less than 2500 psi (175 kgf/cm2). Lightweight aggregate concretes of higher strength are, by definition, within the scope of ACI Committee 213, Lightweight Aggregates and Lightweight Aggregate Concrete. Both precast and cast-in-place concretes are within the scope of this guide.

Document History

April 1, 2014
Guide for Cellular Concretes above 50 lb/ft3 (800 kg/m3)
This guide applies to cellular concretes with cast densities greater than 50 lb/ft3 (800 kg/m3). Precast and cast-inplace cellular concretes are within the scope of this guide. Compressive strengths...
ACI 523.3R
January 1, 1993
Guide for Cellular Concretes Above 50 pcf, and for Aggregate Concretes Above 50 pcf with Compressive Strengths Less Than 2500 psi
This guide applies to all cellular concretes which weigh more than 50 pcf (800 kg/m3) oven-dry and also to aggregate concretes which weigh more than 50 pcf (800 kg/m3) oven-dry but have a compressive...
Advertisement