DLA - DESC-DWG-88052 REV A

HOLDER, ELECTRICAL CARD, CARD GUIDE- RETAINER, SCREW ACTUATED, METAL

inactive
Organization: DLA
Publication Date: 12 June 1989
Status: inactive
Page Count: 18
scope:

This drawing describes the requirements for a family of screw-actuated card holders intended for use with printed circuit boards. Parts are available in 3 to 12 inch lengths (½ inch increments). Two board thicknesses can be accommodated.

The complete part number shall be as shown in the following example and table I.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

May 10, 2015
HOLDER, ELECTRICAL CARD, CARD GUIDE-RETAINER, SCREW ACTUATED, METAL
Card holders conforming to this drawing are intended for use when performance specifications do not exist and qualified military devices that will perform the required function are not available for...
March 25, 2011
HOLDER, ELECTRICAL CARD, CARD GUIDE-RETAINER, SCREW ACTUATED, METAL
A description is not available for this item.
September 14, 2001
HOLDER, ELECTRICAL CARD, CARD GUIDE- RETAINER, SCREW ACTUATED, METAL
A description is not available for this item.
DESC-DWG-88052 REV A
June 12, 1989
HOLDER, ELECTRICAL CARD, CARD GUIDE- RETAINER, SCREW ACTUATED, METAL
This drawing describes the requirements for a family of screw-actuated card holders intended for use with printed circuit boards. Parts are available in 3 to 12 inch lengths (½ inch increments). Two...
October 23, 1988
HOLDER, ELECTRICAL CARD, CARD GUIDE- RETAINER, SCREW ACTUATED, METAL
A description is not available for this item.
Advertisement