GME 01202 PART 1
Mirrors / General Requirements
| Organization: | GME |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 17 |
scope:
Scope
This test specification defines the requirements, test conditions and test methods for function, material and load tests for mirrors on motor vehicles. In exceptional cases the mirrors must fulfill the requirements of countries in which they are used in addition to or instead of the requirements listed herein. Further requirements for mirrors are laid down in the parts of these Test Specification. 1 Zweck Nachstehende Prufvorschrift legt die Anforderungen, Prufbedingungen und Prufvetfahren fur Funktions-, Werkstoff- und Belastungsprtifungen
Document History