DS/IEC 672-3

Specification for ceramic and glass insulating materials - Part 3: Individual material

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Glass and ceramic insulating materials): 29.035.30
scope:

The standard is applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purpose. It provides a classification of materials.

Document History

DS/IEC 672-3
January 1, 1986
Specification for ceramic and glass insulating materials - Part 3: Individual material
The standard is applicable to ceramic, glass and glass-ceramic materials to be used for electrical insulation purpose. It provides a classification of materials.

References

Advertisement