DS 2393-1

Pulyvinyl chloride insulated sheathed cables of rated voltages up to and including 450/750 V. Part 1: General requirements

inactive, Most Current
Organization: DS
Publication Date: 15 November 1996
Status: inactive
Page Count: 27
ICS Code (Cables): 29.060.20
scope:

DS 2393-1 applies to rigid cables with insulation and sheath based on polyvinyl chloride (PVC), of rated voltages Uo/U up to and including 450/750 V, used in power installations of nominal voltage not exceeding 450/750 V a.c. This standard specifies the general requirements applicable to these cables.

Document History

DS 2393-1
November 15, 1996
Pulyvinyl chloride insulated sheathed cables of rated voltages up to and including 450/750 V. Part 1: General requirements
DS 2393-1 applies to rigid cables with insulation and sheath based on polyvinyl chloride (PVC), of rated voltages Uo/U up to and including 450/750 V, used in power installations of nominal voltage...
Advertisement