ITU-R - M.1036

Spectrum Considerations for Implementation of International Mobile Telecommunications-2000 (IMT-2000) in the Bands 1 885-2 025 MHz and 2 110-2 200 MHz

inactive
Organization: ITU-R
Publication Date: 1 January 1997
Status: inactive
Page Count: 6

Document History

October 1, 2019
Frequency arrangements for implementation of the terrestrial component of International Mobile Telecommunications in the bands identified for IMT in the Radio Regulations
This Recommendation provides guidance on the selection of transmitting and receiving frequency arrangements for the terrestrial component of IMT1 systems as well as the arrangements themselves, with...
October 1, 2015
Frequency arrangements for implementation of the terrestrial component of International Mobile Telecommunications (IMT) in the bands identified for IMT in the Radio Regulations (RR)
This Recommendation provides guidance on the selection of transmitting and receiving frequency arrangements for the terrestrial component of IMT systems as well as the arrangements themselves, with a...
March 1, 2012
Frequency arrangements for implementation of the terrestrial component of International Mobile Telecommunications (IMT) in the bands identified for IMT in the Radio Regulations (RR)
This Recommendation provides guidance on the selection of transmitting and receiving frequency arrangements for the terrestrial component of IMT systems as well as the arrangements themselves, with a...
January 1, 2007
Frequency arrangements for implementation of the terrestrial component of International Mobile Telecommunications-2000 (IMT-2000) in the bands 806-960 MHz, 1 710-2 025 MHz, 2 110-2 200 MHz and 2 500-2 690 MHz
The scope of this Recommendation is to provide guidance on the selection of transmitting and receiving frequency arrangements for the terrestrial component of IMT-2000 systems as well as the...
January 1, 2003
Frequency arrangements for implementation of the terrestrial component of International Mobile Telecommunications-2000 (IMT-2000) in the bands 806-960 MHz, 1710-2025 MHz, 2110-2200 MHz and 2500-2690 MHz
A description is not available for this item.
January 1, 1999
Spectrum Considerations for Implementation of International Mobile Telecommunications-2000 (IMT-2000) in the Bands 1 885-2 025 MHz and 2 110-2 200 MHz1
A description is not available for this item.
M.1036
January 1, 1997
Spectrum Considerations for Implementation of International Mobile Telecommunications-2000 (IMT-2000) in the Bands 1 885-2 025 MHz and 2 110-2 200 MHz
A description is not available for this item.
January 1, 1994
Spectrum Considerations for Implementation of Future Public Land Mobile Telecommunication Systems (FPLMTS) in the Bands 1 885-2 025 MHz and 2 110-2 200 MHz
A description is not available for this item.
Advertisement