CSA ISO/IEC 10737
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Transport Layer Standards
Organization: | CSA |
Publication Date: | 1 March 1995 |
Status: | inactive |
Page Count: | 71 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.
In the field of information technology, IS0 and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft Interactional Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Amendment 1 to International Standard ISO/IEC 10737:1994 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology.