FORD - WSK-M3G178-B4
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, HIGH UV, CHIP RESISTANT, HORIZONTAL, GREENHOUSE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 7 August 2003 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable clear protective coating and backed with a pressure sensitive adhesive which is protected by a release paper.
Document History
January 7, 2020
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, HIGH UV, CHIP RESISTANT, HORIZONTAL, GREENHOUSE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable...
WSK-M3G178-B4
August 7, 2003
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, HIGH UV, CHIP RESISTANT, HORIZONTAL, GREENHOUSE APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a...