DS/ISO 6432

Pneumatic fluid power - Single rod cylinders - 10 bar (1 000 kPa) series - Bores from 8 to 25 mm - Mounting dimensions

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 12
ICS Code (Cylinders): 23.100.20
scope:

The standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a max. working pressure of 10 bar (1 000 kPa).

Document History

DS/ISO 6432
January 12, 1989
Pneumatic fluid power - Single rod cylinders - 10 bar (1 000 kPa) series - Bores from 8 to 25 mm - Mounting dimensions
The standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a max. working pressure of 10 bar (1 000 kPa).
Advertisement