FORD WSK-M4D836-A
ABS, HIGH HEAT, ELECTROPLATING GRADE MOLDING COMPOUND ** TO BE USED WITH FORD WSS-M99P1111-A **
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 April 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a high flow, high heat electroplating grade of molding compound based on acrylonitrile/butadi
Document History
May 14, 2012
ABS, HIGH HEAT, ELECTROPLATING GRADE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high flow, high heat electroplating grade of molding compound based on acrylonitrile/butadiene/ styrene (ABS).
FORD WSK-M4D836-A
April 12, 2006
ABS, HIGH HEAT, ELECTROPLATING GRADE MOLDING COMPOUND ** TO BE USED WITH FORD WSS-M99P1111-A **
The material defined by this specification is a high flow, high heat electroplating grade of molding compound based on acrylonitrile/butadiene/ styrene (ABS).
April 1, 1992
ABS, HIGH HEAT, ELECTROPLATING GRADE MOLDING COMPOUND
1. SCOPE The material defined by this specification is a high flow, high heat electroplating grade of molding compound based on acrylonitrile/butadiene/ styrene (ABS).