DLA - SMD-5962-90797

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, 8-CHANNEL, DATA ACQUISTION SYSTEM

inactive
Organization: DLA
Publication Date: 14 May 1992
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MN7140 12-bit, 8 channel, data acquisition system

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (40-lead, 2.121" × .815" × .187"), dual-in-line package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage range (VCC) - - - - - - - - - - - - - - −0.5 V dc to +18 V dc Negative supply voltage range (VEE) - - - - - - - - - - - - - - +0.5 V dc to −18 V dc Logic supply voltage range (VDD)- - - - - - - - - - - - - - - - −0.5 V dc to +16 V dc Analog input channels - - - - - - - - - - - - - - - - - - - - - ±15 V Digital input voltage range - - - - - - - - - - - - - - - - - - 0.0 V dc to +5.5 V dc Power dissipation (PD)- - - - - - - - - - - - - - - - - - - - - 1.430 W Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - 30°C/W Thermal resistance, junction-to-ambient (ΘJA)- - - - - - - - - 45°C/W Lead temperature (soldering, 10 seconds)- - - - - - - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (VCC) - - - - - - - - - - - - - - +14.55 V dc to +15.45 V dc Negative supply voltage range (VEE) - - - - - - - - - - - - - - −14.55 V dc to −15.45 V dc Logic supply voltage range (VDD)- - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Ambient operating temperature range (TA)- - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 10, 2006
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, 8-CHANNEL, DATA ACQUISTION SYSTEM
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90797
May 14, 1992
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, 8-CHANNEL, DATA ACQUISTION SYSTEM
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement