BSI - BS EN 837-3

Pressure Gauges Part 3: Diaphragm and Capsule Pressure Gauges - Dimensions, Metrology, Requirements and Testing

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 July 1998
Status: active
Page Count: 26
ICS Code (Measurement of force, weight and pressure): 17.100
scope:

This European Standard specifies requirements for diaphragm and capsule (designated by D and C respectively, see clause 12) indicating pressure gauges, vacuum gauges and combined vacuum and pressure gauges (compound gauges), from 50 to 250 nominal size with ranges up to 25 bar for the measurement of gauge pressure.

A reading of zero bar is atmospheric pressure.

1 bar = 105 Pa.

Gauges specified have circular dials with concentric scales for industrial use.

The standard includes methods of test for performance to be applied at type approval and production piece tests.

The standard applies to gauges suitable for industrial use with common industrial fluids. It does not apply to pressure gauges for oxygen or acetylene use nor gauges with electrical contacts.

Pressure gauges for welding, cutting and associated processes are not included in this standard, but are specified in EN 562.

Document History

BS EN 837-3
July 15, 1998
Pressure Gauges Part 3: Diaphragm and Capsule Pressure Gauges - Dimensions, Metrology, Requirements and Testing
This European Standard specifies requirements for diaphragm and capsule (designated by D and C respectively, see clause 12) indicating pressure gauges, vacuum gauges and combined vacuum and pressure...

References

Advertisement