MODUK - DEF STAN 80-47

Adhesive, Shellac, Special, Type QX X

inactive
Organization: MODUK
Publication Date: 16 February 1976
Status: inactive
Page Count: 6
scope:

This Standard relates to a shellac adhesive suitable for use in certain fuze applications. It differs from adhesive shellac to DE2 STAN 80-46/1 in that the naturally occuring shellac waxes are not removed and a small proportion of turpentine is added, dipping . It may be applied by brushing or by dipping.

The designation Type QX indicates that the material is of a quality suitable for applications where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established and Design Authorities should therefore seek advice from the Director, Explosives Research and Development Establishment on particular applications.

Document History

October 3, 1997
Adhesive, Shellac, Special, Type QX
A description is not available for this item.
DEF STAN 80-47
February 16, 1976
Adhesive, Shellac, Special, Type QX X
This Standard relates to a shellac adhesive suitable for use in certain fuze applications. It differs from adhesive shellac to DE2 STAN 80-46/1 in that the naturally occuring shellac waxes are not...

References

Advertisement