ISO 19921
Ships and marine technology Fire resistance of metallic pipe components with resilient and elastomeric seals Test methods
| Organization: | ISO |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Other standards related to shipbuilding and marine structures): | 47.020.99 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
This International Standard specifies test procedures for determining the fire resistance of metallic valves, pipe couplings, and similar pipe components which contain a resilient or elastomeric seal and which are used in ship engineering systems.
The purpose of this International Standard is to determine whether, after the period of fire testing on a test bench which fulfils the requirements of ISO 19922, pipeline components remain tight, and without any failure which could affect their function, even when subjected to proof pressure.
Document History