DS/ISO 23950

Information and documentation - Information retrieval (Z39.50) - Application service definition and protocol specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 October 1998
Status: active
Page Count: 167
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This standard is one of a set of standards produced to facilitate the interconnection of computer systems. It is positioned with respect to other related standards by the Open Systems Interconnection (OSI) basic reference model (ISO 7498). This standard defines a protocol within the application layer of the reference model, and is concerned in particular with the search and retrieval of information in databases.

Document History

DS/ISO 23950
October 1, 1998
Information and documentation - Information retrieval (Z39.50) - Application service definition and protocol specification
This standard is one of a set of standards produced to facilitate the interconnection of computer systems. It is positioned with respect to other related standards by the Open Systems Interconnection...
Advertisement