ISO/IEC 7811-1
Identification Cards - Recording Technique - Part 1: Embossing
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (IT applications in banking): | 35.240.40 |
Document History
August 1, 2018
Identification cards - Recording technique - Part 1: Embossing
This document is one of a series of International Standards describing the parameters for identification cards as defined in the terms and definitions clause and the use of such cards for...
September 1, 2014
Identification Cards - Recording Technique - Part 1: Embossing
This part of ISO/IEC 7811 is one of a series of International standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for...
September 15, 2002
Identification Cards - Recording Technique - Part 1: Embossing
This part of ISO/IEC 7811 is one of a series of standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for international...
ISO/IEC 7811-1
January 1, 1995
Identification Cards - Recording Technique - Part 1: Embossing
A description is not available for this item.