DLA - SMD-5962-88765 REV A
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR COMPATIBLE, DUAL 12-BIT DIGITAL-TO-ANALOG CONVERTERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 January 1993 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Relative accuracy 01 7549S Dual, CMOS, 12-bit DAC ±1.0 LSB 02 7549T Dual, CMOS, 12-bit DAC ±0.5 LSB
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package
VDD to DGND- - - - - - - - - - - - - - - - - - - - −03 V dc to +17 V dc VREFA, VREFB to AGND - - - - - - - - - - - - - - - ±25 V dc VRFBA, VRFBB to AGND - - - - - - - - - - - - - - - ±25 v dc Digital input voltage to DGND- - - - - - - - - - - −0.3 V dc to VDD VPIN15, VPIN17 to DGND - - - - - - - - - - - - - - −0.3 V dc to VDD AGND to DGND - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - +450 mW 1/ Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - +120°C/W Junction temperature (TJ)- - - - - - - - - - - - - +175°C
Supply voltage (VDD) - - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc A-reference voltage (VREFA) - - - - - - - - - - - +10 V dc B-reference voltage (VRFFB) - - - - - - - - - - - +10 V dc Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History