DS/EN 300392-3-2 V1.2.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 2: Additional Network Feature Individual Call (ANF-ISIIC)

inactive
Organization: DS
Publication Date: 16 January 2006
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines the Terrestrial Trunked Radio (TETRA) system supporting Voice plus Data (V+D). It specifies: - general design aspects (e.g. reference points, numbering and addressing, or protocol architecture); - the system bearer and mobility management services, and the corresponding air interface protocols; - the interworking between TETRA networks; - the interworking of TETRA networks with other networks, via gateways; - the peripheral equipment interface on the mobile station; - the Line Station (LS) interface with TETRA networks; - the security protocols and mechanisms applicable to TETRA networks and to TETRA terminal equipment; - the supplementary services applicable to the basic TETRA tele- or bearer services.

Document History

September 16, 2010
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 2: Additional Network Feature Individual Call (ANF-ISIIC)
The present document defines the Terrestrial Trunked Radio (TETRA) system supporting Voice plus Data (V+D). It specifies: - general design aspects (e.g. reference points, numbering and addressing, or...
August 21, 2007
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 2: Additional Network Feature Individual Call (ANF-ISIIC)
The present document defines the Terrestrial Trunked Radio (TETRA) system supporting Voice plus Data (V+D). It specifies: - general design aspects (e.g. reference points, numbering and addressing, or...
DS/EN 300392-3-2 V1.2.1
January 16, 2006
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 2: Additional Network Feature Individual Call (ANF-ISIIC)
The present document defines the Terrestrial Trunked Radio (TETRA) system supporting Voice plus Data (V+D). It specifies: - general design aspects (e.g. reference points, numbering and addressing, or...
August 15, 2001
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 2: Additional Network Feature Individual Call (ANF-ISIIC)
This ETS defines the Terrestrial Trunked Radio (TETRA) system supporting Voice plus Data (V+D). It specifies: - general design aspects (e.g. reference points, numbering and addressing, or protocol...
Advertisement