ISO 8528-9
Reciprocating Internal Combustion Engine Driven Alternating Current Generating Sets - Part 9: Measurement and Evaluation of Mechanical Vibrations
| Organization: | ISO |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of IS0 8528 describes a procedure for measuring and evaluating the external mechanical vibration behaviour of generating sets at the measuring points stated in that International Standard
It applies to RIC engine driven AC generating sets for fixed and mobile installations with rigid and/or resilient mountings. It is applicable for land and marine use, excluding generating sets used on aircraft or those used to propel land vehicles and locomotives
For some specific applications (essential hospital supplies, high rise buildings, etc.) supplementary requirements may be necessary. The provisions of this part of IS0 8528 should be regarded as a basis
For generating sets driven by other reciprocating-type prime movers (e.g. sewage gas engines, steam engines), the provisions of this part of IS0 8528 should be regarded as a basis.
Document History