NPFC - MIL-W-81044
WIRE, ELECTRIC, CROSSLINKED POLYALKENE, CROSSLINKED ALKANE-IMIDE POLYMER, OR POLYARYLENE INSULATED, COPPER OR COPPER ALLOY
| Organization: | NPFC |
| Publication Date: | 31 December 1973 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This specification covers single conductor electric wires made as specified in the applicable specification sheet with tin-coated, silver-coated, or nickel-coated copper or copper alloy conductors insulated with crosslinked polyalkene, crosslinked alkane-imide polymer, or polyarylene. The crosslinked polyalkene, crosslinked alkane-imide polymer, or polyarylene may be used alone or in combination with other insulation materials as specified in the specification sheet.
The wires shall be as described in the applicable military specification sheet.
Part numbers under this specification are coded as in the following example:
M81044/1 - 22 - 9 Applicable speci- Wire size Insulation color fication sheet designator or desig- nators
The maximum conductor temperature of the finished wire for continuous use shall be as specified in the applicable military specification sheet (6.1.1).
intended Use:
The electric wires covered by this specification are intended for use in any application where their performance characteristics are required. The wires are suitable for installation on aerospace... View More
Document History