ETSI - TS 100 737
Digital Cellular Telecommunications System (Phase 2+); Inband Control of Remote Transcoders and Rate Adaptors for Enhanced Full Rate (EFR) and Full Rate Traffic Channels
| Organization: | ETSI |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 40 |
scope:
When 64 kbit/s traffic channels are used on the Abis interface, the speech shall be coded according to ITU-T Recommendation G.711 and the data rate adaptation shall be as specified in GSM 04.21 and GSM 08.20.
In the case where 16 kbit/s traffic channels are used for full rate speech, enhanced full rate speech, Adaptive Multi-Rate speech or full rate data service, then the present document shall apply for frame structure and for control of remote transcoders and additional rate adaptors.
For Adaptive Multi-Rate speech the present document specifies the 16 kBit/s submultiplexing, both for the full and the half rate traffic channels (TCH/AFS and TCH/AHS). The specification for 8 kBit/s submultiplexing is given in GSM 08.61, both for the full and the half rate traffic channels (TCH/AFS and TCH/AHS).
The use and general aspects of the Abis interface are given in GSM 08.51.
NOTE: The present document should be considered together with the GSM 06 series of specifications, GSM 04.21 (Rate Adaptation on the MS-BSS Interface) and GSM 08.20 (Rate Adaptation on the BS/MSC Interface).
Document History