DLA - SMD-5962-88578 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS688 8-bit identity comparator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Maximum power dissipation (PD) 1/- - - - - - - - - - - 104.5 mW Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.7 V dc Maximum high level output current (IOH)- - - - - - - - −1.0 mA Maximum low level output current (IOL) - - - - - - - - 12 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 10, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 3, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 5, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 12, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88578 REV A
July 10, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 16, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement