DLA - SMD-5962-91617

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL- PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 April 1993
Status: inactive
Page Count: 33
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked device shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Data retention Access time 01 7025 128K (8K × 16-bit) Dual port SRAM No 70 ns 02 7025 128K (8K × 16-bit) Dual port SRAM Yes 70 ns 03 7025 128K (8K × 16-bit) Dual part SRAM No 55 ns 04 7025 128K (8K × 16-bit) Dual port SRAM Yes 55 ns 05 7025 128K (8K × 16-bit) Dual port SRAM No 45 ns 06 7025 128K (8K × 16-bit) Dual port SRAM Yes 45 ns 07 7025 128K (8K × 16-bit) Dual port SRAM No 35 ns 08 7025 128K (8K × 16-bit) Dual port SRAM Yes 35 ns

The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:

Device class Device requirements documentation M Vendor self certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA15-PN 84 Pin grid array 1/ Y See figure 1 84 Flat pack

The lead finish shall be as specified in MIL-M-38510 for classes M, B, or S or MIL-I-38535 for classes Q or V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, or C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC)- - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C DC output current - - - - - - - - - - - - - - - 50 mA Maximum power dissipation (PD)- - - - - - - - - 2.2 W Lead temperature (soldering, 10 seconds)- - - - +260°C Thermal resistance, junction-to-case (ΘJC): Case X- - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case Y- - - - - - - - - - - - - - - - - - - - 20°C/W Maximum junction temperature (TJ) - - - - - - - +150°C 4/ DC input voltage range- - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 5/ DC output voltage range - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 5/ Output voltage applied in high Z state - - - - −0.5 V dc to VCC + 0.5 V dc

Supply voltage range (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage range (VIH)- - - - - - 2.2 V dc to 6.0 dc Low level input voltage range (VIL) - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - 6/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 19, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL-PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
April 11, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL-PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 4, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL-PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 2, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL- PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
A description is not available for this item.
January 30, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL- PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
May 26, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL- PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 21, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL- PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-91617
April 7, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 16 DUAL- PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement