ETSI - EN 300 899-3

Integrated Services Digital Network (ISDN); Signalling System No.7; Interworking between ISDN User Part (ISUP) Version 2 and Digital Subscriber Signalling System No. One (DSS1); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification

inactive
Organization: ETSI
Publication Date: 1 July 2001
Status: inactive
Page Count: 671
scope:

The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the interworking between ISDN [6] and non-ISDN access and the ISDN User Part functions and protocol of Signalling System No. 7 [2] - [5]. The interworking between the above signalling protocols is described in EN 300 899-1 [1] and occurs in an exchange with ISDN local exchange functionality and is specified in the context of a typical call in a pure ISDN or mixed ISDN/non-ISDN environment. The non-ISDN access defined in the present document means the analogue line access. The present document applies only to exchanges having implemented the ISUP V2 protocol specification.

A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

September 1, 2001
Integrated Services Digital Network (ISDN); Signalling System No.7; Interworking between ISDN User Part (ISUP) Version 2 and Digital Subscriber Signalling System No. One (DSS1); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
A description is not available for this item.
EN 300 899-3
July 1, 2001
Integrated Services Digital Network (ISDN); Signalling System No.7; Interworking between ISDN User Part (ISUP) Version 2 and Digital Subscriber Signalling System No. One (DSS1); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the interworking between ISDN [6] and non-ISDN access and the ISDN User Part functions and protocol of...
February 1, 2001
Integrated Services Digital Network (ISDN); Signalling System No.7; Interworking between ISDN User Part (ISUP) Version 2 and Digital Subscriber Signalling System No. One (DSS1); Part 3: Test Suite Structure and Test Purposes (TSS&TP) Specification
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the interworking between ISDN [6] and non-ISDN access and the ISDN User Part functions and protocol of...

References

Advertisement