DIN EN 1726-2
Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads; English version of DIN EN 1726-2
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Industrial trucks): | 53.060 |
Document History
DIN EN 1726-2
February 1, 2001
Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads; English version of DIN EN 1726-2
A description is not available for this item.