NPFC - MIL-DTL-11484/167

LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: DASH NO. -1: Gilding Metal -1: 5 Years (Bronze) -2: Nickel Silver or Red Brass -2: 10 Years (Silver) -3: Red Brass -3: 15 Years (Gold) FINISH: -1: Oxidized, Relieved, Matte Finish -2: Nickel Plated (Red Brass only), Silver Plated, Oxidized, Relieved, Matte Finish and shall match TIOH Metal Finish Chip Number 14. -3: Gold Plated, Matte Finish, Polished Highlights and shall match TIOH Metal Finish Chip Number 8.

DIMENSIONS: DIAMETER: ½ inch (1.27 cm) (REF) DIAMETER (At Widest Point): ⅝ inch (1.59 cm) (REF) THICKNESS (At thickest Point): 0.065 inch ± 0.005 inch (0.165 cm ± 0.012 cm)

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Attaching device shall be prong with pick and flat ball type clutch or a pin and catch as specified in the procurement document. When a prong type device is required, the prong shall be centered on the reverse side and fused or soldered to the lapel button. When a pin type attaching device is required, the device shall be located 1/16 inch (0.16 cm) above the horizontal center line on the reverse side.

3. Finished lapel buttons shall be lacquered.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

November 23, 2020
LAPEL BUTTON, LENGTH OF SERVICE (5, 10 AND 15 YEARS), NASA
A description is not available for this item.
October 5, 2015
LAPEL BUTTON, LENGTH OF SERVICE (5, 10 AND 15 YEARS), NASA
A description is not available for this item.
April 23, 2013
Lapel Button, Length of Service (5, 10, and 15 Years), NASA
A description is not available for this item.
June 26, 2001
LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA
A description is not available for this item.
MIL-DTL-11484/167
September 27, 1996
LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 14, 1994
LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA
A description is not available for this item.
April 24, 1992
LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA
A description is not available for this item.
August 9, 1989
LAPEL BUTTON, LENGTH OF SERVICE (5, 10, AND 15 YEARS), NASA
A description is not available for this item.

References

Advertisement