DLA - SMD-5962-87713 REV A
MICROCIRCUITS, DIGITAL, HMOS, MULTI-PROTOCOL, SERIAL CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 November 1991 |
| Status: | active |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 8274 Multi-protocol serial controller
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 9/16" × 2 1/16"), dual-in-line package
Supply voltage VCC - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Voltage on any pin with respect to ground- - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD)- - - - - - - - - - - - - - - - 1.5 W Lead temperature (soldering, 10 seconds) - - - - - - 300°C Thermal resistance, junction-to-case (θJC) - - - - - See Mil-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - 200°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high-level input voltage (VIH) - - - - - - - - +2.2 V dc Maximum high-level input voltage (VIH) - - - - - - - - +VCC +0.5 V dc Minimum low-level input voltage (VIL) - - - - - - - - −0.5 V dc Maximum low-level input voltage (VIL) - - - - - - - - +0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History