ASTM International - ASTM D5845-01(2011)
Standard Test Method for Determination of MTBE, ETBE, TAME, DIPE, Methanol, Ethanol and tert-Butanol in Gasoline by Infrared Spectroscopy
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Liquid fuels): | 75.160.20 |
significance And Use:
Alcohols and ethers are added to gasoline to produce a reformulated lower emissions gasoline. Alcohols and ethers may also be added to gasoline to increase the octane number. Type and... View More
scope:
1.1 This test method covers the determination of methanol, ethanol, tert-butanol, methyl tert-butyl ether (MTBE), ethyl tert-butyl ether (ETBE), tert-amyl methyl ether (TAME), and diisopropyl ether (DIPE) in gasoline by infrared spectroscopy. The test method is suitable for determining methanol from 0.1 to 6 mass %, ethanol from 0.1 to 11 mass %, tert-butanol from 0.1 to 14 mass %, and DIPE, MTBE, ETBE and TAME from 0.1 to 20 mass %.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History