ISO 6469-3
Electric road vehicles Safety specifications Part 3: Protection of persons against electric hazards
| Organization: | ISO |
| Publication Date: | 15 November 2001 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IS0 6469 specifies requirements for the protection of persons against electrical hazards on exclusively batîery-powered electric road vehicles (passenger cars and light commercial vehicles) when the vehicles are not connected to an external power supply.
It is applicable only if the maximum working voltage of an on-board electrical circuit is lower than 1 O00 V a.c., or 1 500 V d.c. or lower, according to national standards or regulations (e.g. for qualification of service personnel). It does not necessarily apply to assembly, maintenance and repair of these vehicles.
NOTE Requirements for electric road vehicles connected to an external power supply are specified in IEC 61851-21.
Document History